Joint Way International, Inc. Roller Chains 80-1 RB

Description
Standard Single Strand Roller Chain
Description
Standard Single Strand Roller Chain

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
80-1 RB
Roller Chains 80-1 RB
Standard Single Strand Roller Chain

Standard Single Strand Roller Chain

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 80-1 RB
Product Name Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Stainless Steel Short Pitch Precision Roller Chain(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.2500 to 1.5 inch (6.35 to 38.1 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Stainless Steel Roller Chains - 41SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 0.5000 inch (12.7 mm)
Rollers Rollers
View Details