Joint Way International, Inc. Roller Chains 60H-2

Description
Double Series
Description
Double Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
60H-2
Roller Chains 60H-2
Double Series

Double Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 60H-2
Product Name Roller Chains
Chain Pitch 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Roller Chains - 6613564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
ANSI Pitch 41 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Cast Iron Chain C188CP -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 2350 lbs (1066 kg)
View Details
Agricultural Roller Chains - CA555 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.63 inch (41.4 mm)
Rollers Rollers
View Details