Joint Way International, Inc. Nickel Plated Roller Chains 40NP

Description
Single Strand
Description
Single Strand

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - 40NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
40NP
Nickel Plated Roller Chains 40NP
Single Strand

Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 40NP
Product Name Nickel Plated Roller Chains
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Drop Forged Rivetless Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Tensile Strength 24728 to 187034 lbs (11215 to 84822 kg)
# of Strands Single
View Details
XTRA Series Roller Chain - V Series (Super) - Renold Jeffrey
Specs
Rollers Rollers
# of Strands Single
View Details