Joint Way International, Inc. British Standard Roller Chains 40B-3

Description
Type: Triple Strand
Description
Type: Triple Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 40B-3 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
40B-3
British Standard Roller Chains 40B-3
Type: Triple Strand

Type: Triple Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 40B-3
Product Name British Standard Roller Chains
Chain Pitch 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Roller Chains - 6613589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
ANSI Pitch 25 (1/4")
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Forging Scraper Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 5.59 to 7.87 inch (142 to 200 mm)
Tensile Strength 36418 to 58898 lbs (16516 to 26711 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details