Joint Way International, Inc. Nickel Plated Roller Chains 35NP*

Description
Single Strand
Description
Single Strand

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - 35NP* - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
35NP*
Nickel Plated Roller Chains 35NP*
Single Strand

Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 35NP*
Product Name Nickel Plated Roller Chains
Chain Pitch 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(FVT Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength 8992 to 107904 lbs (4078 to 48936 kg)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Roller Chains - 474981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
British Standard Roller Chains - 16B-3 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1 inch (25.4 mm)
Rollers Rollers
# of Strands Triple
View Details