35-2SS* -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
35-2SS*
Description
Double Strand
-
Joint Way International, Inc.
Description
Double Strand
Suppliers
Stainless Steel Roller Chains
35-2SS*
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
35-2SS* |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
ISO 16 (25.40mm); ISO 20 (31.75mm)
Chain Pitch
1 to 1.25 inch (25.4 to 31.75 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
Material
Steel / Hardened Steel
Chain Class / Application
Conveyor Chain; Engineering Steel Chain
Chain Pitch
6 inch (152 mm)
View Details