Joint Way International, Inc. British Standard Roller Chains 32B-1

Description
Type: Single Strand
Description
Type: Single Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 32B-1 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
32B-1
British Standard Roller Chains 32B-1
Type: Single Strand

Type: Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 32B-1
Product Name British Standard Roller Chains
Chain Pitch 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Pius Speed Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
Roller Chains - 1830858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Renold Synergy -  - Renold Canada
Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
View Details