Joint Way International, Inc. British Standard Roller Chains 28B-3

Description
Type: Triple Strand
Description
Type: Triple Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 28B-3 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
28B-3
British Standard Roller Chains 28B-3
Type: Triple Strand

Type: Triple Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 28B-3
Product Name British Standard Roller Chains
Chain Pitch 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Roller Chain With Straight Side Plates(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Roller Chains - 813362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Corrosion Resistant Roller Chain - Stainless Steel Chain - Renold Plc.
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
View Details