Joint Way International, Inc. Roller Chains 240-2 RB

Description
Standard Double Strand Roller Chains
Description
Standard Double Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
240-2 RB
Roller Chains 240-2 RB
Standard Double Strand Roller Chains

Standard Double Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 240-2 RB
Product Name Roller Chains
Chain Pitch 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Transmission Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 1 to 2.5 inch (25.4 to 63.5 mm)
View Details
3 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-03 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Roller Chains - 1463762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details