Joint Way International, Inc. British Standard Roller Chains 20B-1

Description
Type: Single Strand
Description
Type: Single Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 20B-1 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
20B-1
British Standard Roller Chains 20B-1
Type: Single Strand

Type: Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 20B-1
Product Name British Standard Roller Chains
Chain Pitch 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Cast Iron Chain CC600 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.52 inch (64 mm)
Maximum Allowable Load 110 lbs (49.89 kg)
View Details
Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Rexnord RS951C Roller Type Conveyor Chains Engineered Steel Chains - RS951C - RegalRexnord
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 6 inch (152 mm)
View Details