Joint Way International, Inc. Roller Chains 200H RB

Description
Heavy Series
Description
Heavy Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
200H RB
Roller Chains 200H RB
Heavy Series

Heavy Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 200H RB
Product Name Roller Chains
Chain Pitch 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM240 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Roller Chains - 1830866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2 inch (50.8 mm)
Rollers Rollers
Features Double Pitch Roller Chain
View Details