Joint Way International, Inc. Roller Chains 180-2 RB

Description
Standard Double Strand Roller Chains
Description
Standard Double Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
180-2 RB
Roller Chains 180-2 RB
Standard Double Strand Roller Chains

Standard Double Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 180-2 RB
Product Name Roller Chains
Chain Pitch 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Conveyor Chain For Grain Machines -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 2.62 inch (66.5 mm)
Tensile Strength 29224 lbs (13254 kg)
View Details
Roller Chains - 665305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Oil and Gas, CTI Series Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Oil Field Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details