Joint Way International, Inc. Roller Chains 140-3 RB

Description
Standard Triple Strand Roller Chains
Description
Standard Triple Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
140-3 RB
Roller Chains 140-3 RB
Standard Triple Strand Roller Chains

Standard Triple Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 140-3 RB
Product Name Roller Chains
Chain Pitch 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Double
View Details
Heavy Duty Series Roller Chain(1,2) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.2362 to 2.5 inch (6 to 63.5 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 65 lbs (29.48 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1 inch (25.4 mm)
Rollers Rollers
# of Strands Double
View Details