Johnson and Allen, Ltd. Hand Held 'Wiper' Type Demagnetiser PDM105

Description
The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes. Features include: Works from 110V supplies, with a current draw of 4A. Self resetting thermal cut-out fitted as standard - Heat protection. Simple single button activation. Intermittently rated. Fitted with 4m heavy duty supply lead as standard. For more information please phone or email our main office.
Description
The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes. Features include: Works from 110V supplies, with a current draw of 4A. Self resetting thermal cut-out fitted as standard - Heat protection. Simple single button activation. Intermittently rated. Fitted with 4m heavy duty supply lead as standard. For more information please phone or email our main office.

Suppliers

Company
Product
Description
Supplier Links
Hand Held 'Wiper' Type Demagnetiser - PDM105 - Johnson and Allen, Ltd.
Sheffield, United Kingdom
Hand Held 'Wiper' Type Demagnetiser
PDM105
Hand Held 'Wiper' Type Demagnetiser PDM105
The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes. Features include: Works from 110V supplies, with a current draw of 4A. Self resetting thermal cut-out fitted as standard - Heat protection. Simple single button activation. Intermittently rated. Fitted with 4m heavy duty supply lead as standard. For more information please phone or email our main office.

The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes.

Features include:

  • Works from 110V supplies, with a current draw of 4A.
  • Self resetting thermal cut-out fitted as standard - Heat protection.
  • Simple single button activation.
  • Intermittently rated.
  • Fitted with 4m heavy duty supply lead as standard.

For more information please phone or email our main office.

Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Degaussers and Demagnetizers
Product Number PDM105
Product Name Hand Held 'Wiper' Type Demagnetiser
Type Industrial Surface Demagnetizer
Unlock Full Specs
to access all available technical data

Similar Products

DG Series HDD Magnetic Degausser - DG-30 - U-Reach Data Solutions Inc.
Specs
Type Hard Drive Degausser
Operating Voltage 220 volts
Operating Frequency 60 Hz
View Details
Magnetic Media Eraser - EraseTrack™ Bulk Eraser - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Type LMR & PMR Disk Media Eraser
Form Factor Stationary
Features Self Powered
View Details
Surface Type Demagnetizer -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Industrial Surface Demagnetizer
Form Factor Stationary; Table top; Other
Features Continuous Duty Cycle
View Details
Standard Aperture Demagnetisers (From 400V to 230V) -  - Johnson and Allen, Ltd.
Specs
Type Industrial Loop Demagnetizer
Form Factor Converyor (optional feature); Stationary
Operating Voltage 230 to 400 volts
View Details