Johnson and Allen, Ltd. Magnetising/Demagnetising AC Coil MC 460

Description
The heavy duty MC 460 is an 460mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 100 Gauss at the center. The MC 460 has a robust PVC construction making it ideal for inspections off offshore and in other harsh environments. Features include: 230V input Voltage with a current draw of 18.5A. Fused for protection as standard. Robust construction and easy to handle. Coils are fully encapsulated and sealed. Fitted with heavy duty footswitch with 3m armoured cable as standard. Fitted with heavy duty 4m armoured mains lead as standard. Self resetting thermal cut-out for heat protection. Only weighs 33.2Kg. Duty cycle of 5 seconds on to 20 seconds off. Approximate dimensions: 680mm x 600mm x 130mm. (460mm aperture) Field strength in excess of 100 Gauss at center.
Description
The heavy duty MC 460 is an 460mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 100 Gauss at the center. The MC 460 has a robust PVC construction making it ideal for inspections off offshore and in other harsh environments. Features include: 230V input Voltage with a current draw of 18.5A. Fused for protection as standard. Robust construction and easy to handle. Coils are fully encapsulated and sealed. Fitted with heavy duty footswitch with 3m armoured cable as standard. Fitted with heavy duty 4m armoured mains lead as standard. Self resetting thermal cut-out for heat protection. Only weighs 33.2Kg. Duty cycle of 5 seconds on to 20 seconds off. Approximate dimensions: 680mm x 600mm x 130mm. (460mm aperture) Field strength in excess of 100 Gauss at center.

Suppliers

Company
Product
Description
Supplier Links
Magnetising/Demagnetising AC Coil - MC 460 - Johnson and Allen, Ltd.
Sheffield, United Kingdom
Magnetising/Demagnetising AC Coil
MC 460
Magnetising/Demagnetising AC Coil MC 460
The heavy duty MC 460 is an 460mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 100 Gauss at the center. The MC 460 has a robust PVC construction making it ideal for inspections off offshore and in other harsh environments. Features include: 230V input Voltage with a current draw of 18.5A. Fused for protection as standard. Robust construction and easy to handle. Coils are fully encapsulated and sealed. Fitted with heavy duty footswitch with 3m armoured cable as standard. Fitted with heavy duty 4m armoured mains lead as standard. Self resetting thermal cut-out for heat protection. Only weighs 33.2Kg. Duty cycle of 5 seconds on to 20 seconds off. Approximate dimensions: 680mm x 600mm x 130mm. (460mm aperture) Field strength in excess of 100 Gauss at center.

The heavy duty MC 460 is an 460mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 100 Gauss at the center. The MC 460 has a robust PVC construction making it ideal for inspections off offshore and in other harsh environments.
Features include:

  • 230V input Voltage with a current draw of 18.5A.
  • Fused for protection as standard.
  • Robust construction and easy to handle.
  • Coils are fully encapsulated and sealed.
  • Fitted with heavy duty footswitch with 3m armoured cable as standard.
  • Fitted with heavy duty 4m armoured mains lead as standard.
  • Self resetting thermal cut-out for heat protection.
  • Only weighs 33.2Kg.
  • Duty cycle of 5 seconds on to 20 seconds off.
  • Approximate dimensions: 680mm x 600mm x 130mm. (460mm aperture)
  • Field strength in excess of 100 Gauss at center.
Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Nondestructive Testing (NDT) Supplies and Accessories
Product Number MC 460
Product Name Magnetising/Demagnetising AC Coil
Magnetic Particle Inspection Coil magnetizer; Demagnetizers
Unlock Full Specs
to access all available technical data

Similar Products

Industrial X-ray, Non-Destructive Testing (NDT) Rooms -  - MarShield
Specs
X-ray / Radiographic Inspection Shielding / Interlock / Enclosure
View Details
Adaptors -  - Evident Scientific
Evident Scientific
Specs
General Supplies & Accessories Cable / Adapter
View Details
Inspection Mirrors -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
General Supplies & Accessories Magnifier / Mirror
View Details
Aervoe Industries Incorporated
Specs
Penetrant Testing (Dye / FPI) Cleaner / Penetrant Remover
View Details