he MC 260 is a 260mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 125 Gauss at the center using AC and in excess of 130 Gauss using DC. The MC 260 has a robust polymer construction making it ideal for inspections off offshore and in other harsh environments.
Features / Specification
Capable of testing bars, billets, spindles, shafts and pipe for circumferential defects
Ideal offshore inspection aid or stand alone shop floor unit
Suitable for harsh environments – crack resistant Coil encapsulation
Armoured coil cable as standard
INPUT VOLTAGE 110V AC 50-60 Hz
INPUT CURRENT 12.2 Amps
FIELD STRENGTH AC 10.1 K/Am 126.5 Gauss
FIELD STRENGTH DC 10.7 K/Am 134.5 Gauss
CABLE LENGTH – mains lead to control 4m, control box to Coil 4m, hand switch to control 3m.
COIL DIMENSIONS ID 260mm, OD 360 X 400mm high including base. Width with handles 142mm.
Width excluding handles 75mm
Weight – Control Box 13.4 Kg, Coil 11.9 Kg, hand control 0.6Kg
For the AC only version of the MC 260 please see the relevant product page.
he MC 260 is a 260mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 125 Gauss at the center using AC and in excess of 130 Gauss using DC. The MC 260 has a robust polymer construction making it ideal for inspections off offshore and in other harsh environments.
Features / Specification
- Capable of testing bars, billets, spindles, shafts and pipe for circumferential defects
- Ideal offshore inspection aid or stand alone shop floor unit
- Suitable for harsh environments – crack resistant Coil encapsulation
- Armoured coil cable as standard
- INPUT VOLTAGE 110V AC 50-60 Hz
- INPUT CURRENT 12.2 Amps
- FIELD STRENGTH AC 10.1 K/Am 126.5 Gauss
- FIELD STRENGTH DC 10.7 K/Am 134.5 Gauss
- CABLE LENGTH – mains lead to control 4m, control box to Coil 4m, hand switch to control 3m.
- COIL DIMENSIONS ID 260mm, OD 360 X 400mm high including base. Width with handles 142mm.
- Width excluding handles 75mm
- Weight – Control Box 13.4 Kg, Coil 11.9 Kg, hand control 0.6Kg
For the AC only version of the MC 260 please see the relevant product page.