Johnson Electric North America, Inc. Open Frame Linear DC Solenoids B41/B41M

Description
Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance
Description
Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance

Suppliers

Company
Product
Description
Supplier Links
Open Frame Linear DC Solenoids - B41/B41M - Johnson Electric North America, Inc.
Vandalia, OH, USA
Open Frame Linear DC Solenoids
B41/B41M
Open Frame Linear DC Solenoids B41/B41M
Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance

Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number B41/B41M
Product Name Open Frame Linear DC Solenoids
Maximum Stroke 25 mm (0.9843 inch)
DC Rated for DC Operation
Continuous Duty Rated for Continuous Duty
Holding Force 49 N (176 oz)
Unlock Full Specs
to access all available technical data

Similar Products

RD Series Open Frame Solenoid - Model RD-B840 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Self-Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 3073382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 6 mm (0.2362 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Open Frame Solenoid -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details