Johnson Electric North America, Inc. Open Frame Linear DC Solenoids B14HD/B14HDM

Description
Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance
Description
Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance

Suppliers

Company
Product
Description
Supplier Links
Open Frame Linear DC Solenoids - B14HD/B14HDM - Johnson Electric North America, Inc.
Vandalia, OH, USA
Open Frame Linear DC Solenoids
B14HD/B14HDM
Open Frame Linear DC Solenoids B14HD/B14HDM
Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance

Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is enclosed on side, and the Box Frame style in which the coil in enclosed on two sides. The Box Frame style provides slightly higher force output and higher resistance to environmental conditions. Open Frame Solenoid technology offers an economical design for high volume applications, continuous or intermittent duty, and on/off operation common in applications such as vending machines and automated door locks. This technology offers life up to 5 million cycles and a variety of size, force and stroke options. Custom designs can significantly increase life performance

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number B14HD/B14HDM
Product Name Open Frame Linear DC Solenoids
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation
Continuous Duty Rated for Continuous Duty
Holding Force 8.8 N (31.65 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 9059963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC 240 v ac
AC Rated for AC Operation
View Details
Small Push-Pull Solenoid - Size 194C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
DC Solenoid - 1734 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 12VDC
Continuous Duty Rated for Continuous Duty
Power Rating 4.7 DC watts or AC VA
View Details