Johnson Electric North America, Inc. Soft Shift Linear DC Solenoids 4EPM

Description
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.
Description
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Suppliers

Company
Product
Description
Supplier Links
Soft Shift Linear DC Solenoids - 4EPM - Johnson Electric North America, Inc.
Vandalia, OH, USA
Soft Shift Linear DC Solenoids
4EPM
Soft Shift Linear DC Solenoids 4EPM
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number 4EPM
Product Name Soft Shift Linear DC Solenoids
Maximum Stroke 7.6 mm (0.2992 inch)
DC Rated for DC Operation
Holding Force 19.14 N (68.84 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Double Coil Latching Solenoid - Model TK2L-09BN - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 8 to 65 DC watts or AC VA
View Details
Linear Solenoids - 1719581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC 230 v ac
AC Rated for AC Operation
View Details
Soft Shift Linear DC Solenoids - 6EP - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
DC Rated for DC Operation
View Details