Johnson Electric North America, Inc. Low Profile Linear DC Solenoids 3ECM

Description
Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.
Description
Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Linear DC Solenoids - 3ECM - Johnson Electric North America, Inc.
Vandalia, OH, USA
Low Profile Linear DC Solenoids
3ECM
Low Profile Linear DC Solenoids 3ECM
Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.

Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number 3ECM
Product Name Low Profile Linear DC Solenoids
Maximum Stroke 7.62 mm (0.3000 inch)
DC Rated for DC Operation
Holding Force 16.9 N (60.79 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 1770141 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 24 v
Construction Tubular; Push/Pull
Action Pull
View Details
RD Series Open Frame Solenoid - Model RD-A730 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
DC Solenoid - 1926 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 12VDC
Power Rating 12 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details