Johnson Electric North America, Inc. Soft Shift Linear DC Solenoids 2EP

Description
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.
Description
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Suppliers

Company
Product
Description
Supplier Links
Soft Shift Linear DC Solenoids - 2EP - Johnson Electric North America, Inc.
Vandalia, OH, USA
Soft Shift Linear DC Solenoids
2EP
Soft Shift Linear DC Solenoids 2EP
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number 2EP
Product Name Soft Shift Linear DC Solenoids
DC Rated for DC Operation
Unlock Full Specs
to access all available technical data

Similar Products

Single Coil Latching Solenoid - Model SH1LC/F-O730 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 1770144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 10 mm (0.3937 inch)
DC 12 v
Construction Tubular; Push/Pull
View Details
Low Profile Linear DC Solenoids - 5ECM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Maximum Stroke 10.16 mm (0.4000 inch)
DC Rated for DC Operation
Holding Force 44.5 N (160 oz)
View Details