Johnson Electric North America, Inc. Low Profile Linear DC Solenoids 2ECM

Description
Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.
Description
Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Linear DC Solenoids - 2ECM - Johnson Electric North America, Inc.
Vandalia, OH, USA
Low Profile Linear DC Solenoids
2ECM
Low Profile Linear DC Solenoids 2ECM
Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.

Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number 2ECM
Product Name Low Profile Linear DC Solenoids
Maximum Stroke 6.1 mm (0.2402 inch)
DC Rated for DC Operation
Holding Force 8.9 N (32.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 1770127 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 12 v
Construction Push/Pull
Action Pull
View Details
Single Coil Latching Solenoid - Model T1L-1253 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
AC Solenoid - 1582 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
AC Rated for AC Operation; 120VAC
Power Rating 19.5 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details