Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids, the contact surfaces of the laminated frame and plunger are machined to provide a smooth and flush contact surface.
Our Super-T Laminates are products developed from years of engineering, research and manufacturing experience. Available in various frame sizes with life up to 100,000 cycles and a variety of plunger and coil arrangements, this platform is ideal for most very high force AC applications including industrial equipment, business machines home technologies and HVAC.
| Johnson Electric North America, Inc. | |
|---|---|
| Product Category | Linear Solenoids |
| Product Number | 1000 |
| Product Name | Linear AC Solenoids |
| Maximum Stroke | 19.05 mm (0.7500 inch) |
| AC | Rated for AC Operation |
| Continuous Duty | Rated for Continuous Duty |