Johnson Controls / FRICK / YORK PROCESS SYSTEMS Frick® Induced Draft Style Condensers IDCF/IDC3

Description
The IDC3 induced draft, axial fan, evaporative condenser is designed to reduce installation time by incorporating new alignment features and a robust construction. The IDC3 has a capacity range of 41 - 2,734 ammonia tons in a single unit, and is an ideal choice for new or replacement projects. The IDCF incorporates the same robust construction and features found in the IDC3, but adds a patented coil/fill technology to maximize heat rejection. The use of the secondary heat transfer media reduces refrigerant charge, energy consumption and coil scale buildup. The IDCF has capacity range of 45 - 2,810 ammonia tons in a single unit. Capacity: 41 through 2,810 Ammonia Tons in a Single Unit Operating Weights: 3,800 through 165,700 LBS Box Sizes: (4' x 6') through (24' x 36') Standard Casing Corrosion Protection: G-235 Hot Dipped Galvanized steel panels Basin Corrosion Protection: G-235 Galvanized steel Fan Guard Protection: G-235 Hot Dipped Galvanized Coil Test Pressure: 375 psi Maximum Working Pressure: 300 psi Fan Type: Heavy-Duty axial flow with aluminum blades Nozzle Type: Large Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives, Independent Fan Operation Noise Abatement: Sound level at full fan speed, Max 76 (db) Motor Design, Pump and Fan: Totally Enclosed Motors
Datasheet
Description
The IDC3 induced draft, axial fan, evaporative condenser is designed to reduce installation time by incorporating new alignment features and a robust construction. The IDC3 has a capacity range of 41 - 2,734 ammonia tons in a single unit, and is an ideal choice for new or replacement projects. The IDCF incorporates the same robust construction and features found in the IDC3, but adds a patented coil/fill technology to maximize heat rejection. The use of the secondary heat transfer media reduces refrigerant charge, energy consumption and coil scale buildup. The IDCF has capacity range of 45 - 2,810 ammonia tons in a single unit. Capacity: 41 through 2,810 Ammonia Tons in a Single Unit Operating Weights: 3,800 through 165,700 LBS Box Sizes: (4' x 6') through (24' x 36') Standard Casing Corrosion Protection: G-235 Hot Dipped Galvanized steel panels Basin Corrosion Protection: G-235 Galvanized steel Fan Guard Protection: G-235 Hot Dipped Galvanized Coil Test Pressure: 375 psi Maximum Working Pressure: 300 psi Fan Type: Heavy-Duty axial flow with aluminum blades Nozzle Type: Large Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives, Independent Fan Operation Noise Abatement: Sound level at full fan speed, Max 76 (db) Motor Design, Pump and Fan: Totally Enclosed Motors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frick® Induced Draft Style Condensers - IDCF/IDC3 - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Waynesboro, PA, United States
Frick® Induced Draft Style Condensers
IDCF/IDC3
Frick® Induced Draft Style Condensers IDCF/IDC3
The IDC3 induced draft, axial fan, evaporative condenser is designed to reduce installation time by incorporating new alignment features and a robust construction. The IDC3 has a capacity range of 41 - 2,734 ammonia tons in a single unit, and is an ideal choice for new or replacement projects. The IDCF incorporates the same robust construction and features found in the IDC3, but adds a patented coil/fill technology to maximize heat rejection. The use of the secondary heat transfer media reduces refrigerant charge, energy consumption and coil scale buildup. The IDCF has capacity range of 45 - 2,810 ammonia tons in a single unit. Capacity: 41 through 2,810 Ammonia Tons in a Single Unit Operating Weights: 3,800 through 165,700 LBS Box Sizes: (4' x 6') through (24' x 36') Standard Casing Corrosion Protection: G-235 Hot Dipped Galvanized steel panels Basin Corrosion Protection: G-235 Galvanized steel Fan Guard Protection: G-235 Hot Dipped Galvanized Coil Test Pressure: 375 psi Maximum Working Pressure: 300 psi Fan Type: Heavy-Duty axial flow with aluminum blades Nozzle Type: Large Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives, Independent Fan Operation Noise Abatement: Sound level at full fan speed, Max 76 (db) Motor Design, Pump and Fan: Totally Enclosed Motors

The IDC3 induced draft, axial fan, evaporative condenser is designed to reduce installation time by incorporating new alignment features and a robust construction. The IDC3 has a capacity range of 41 - 2,734 ammonia tons in a single unit, and is an ideal choice for new or replacement projects.
The IDCF incorporates the same robust construction and features found in the IDC3, but adds a patented coil/fill technology to maximize heat rejection. The use of the secondary heat transfer media reduces refrigerant charge, energy consumption and coil scale buildup. The IDCF has capacity range of 45 - 2,810 ammonia tons in a single unit.

  • Capacity: 41 through 2,810 Ammonia Tons in a Single Unit
  • Operating Weights: 3,800 through 165,700 LBS
  • Box Sizes: (4' x 6') through (24' x 36')
  • Standard Casing Corrosion Protection: G-235 Hot Dipped Galvanized steel panels
  • Basin Corrosion Protection: G-235 Galvanized steel
  • Fan Guard Protection: G-235 Hot Dipped Galvanized
  • Coil Test Pressure: 375 psi
  • Maximum Working Pressure: 300 psi
  • Fan Type: Heavy-Duty axial flow with aluminum blades
  • Nozzle Type: Large Orifice 360 Degree Non-Clog
  • Capacity Control: Variable Frequency Drives, Independent Fan Operation
  • Noise Abatement: Sound level at full fan speed, Max 76 (db)
  • Motor Design, Pump and Fan: Totally Enclosed Motors
Supplier's Site Datasheet

Technical Specifications

  Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Product Category Condensers
Product Number IDCF/IDC3
Product Name Frick® Induced Draft Style Condensers
Type HVAC Condensing Unit
Unlock Full Specs
to access all available technical data

Similar Products

Condensing Units -  - Emerson Climate Technologies
Emerson Climate Technologies
Specs
Type HVAC Condensing Unit
Application Refer
View Details
YCUL Air-Cooled Scroll Condensing Unit -  - Johnson Controls, Inc.
Specs
Type HVAC Condensing Unit
Application Building
View Details
Frick® Stainless Steel Evaporative Condenser - IDSC - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Type HVAC Condensing Unit
Application Building; Refer
View Details
Evaporative Condensers - CXVT - Baltimore Aircoil Company
Baltimore Aircoil Company
Specs
Type HVAC Condensing Unit; Evaporative
Application Building; Refer
View Details