Ruskin Company Standard Hinged Access Door ADHW24

Description
The ADHW24 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection without door removal.
Datasheet
Description
The ADHW24 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection without door removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Hinged Access Door - ADHW24 - Ruskin Company
Kansas City, MO, USA
Standard Hinged Access Door
ADHW24
Standard Hinged Access Door ADHW24
The ADHW24 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection without door removal.

The ADHW24 Double Skin Access Door is constructed of galvanized steel and features:

  • Quick, easy installation wherever duct access is needed.
  • Manual locks, assuring tight door closure.
  • Continuous, piano-type hinges that give smooth operation.
  • A plexiglass panel that permits visual duct inspection without door removal.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADHW24
Product Name Standard Hinged Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER) - AZ-GD180-HL - AZ-GD180-HL - Sugatsune America, Inc.
Specs
Width 8.62 inch (219 mm)
Height 6.5 inch (165 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Finesse Shower Door - 5325EZ-57 - Sterling Plumbing
Specs
Type Shower
View Details
Commercial Air Door Series ACC - ACC-64 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 60 to 64 inch (1524 to 1626 mm)
View Details