Ruskin Company Adhesive Cam Access Door ADC3

Description
The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. Pre-punched screw holes Adhesive gasket for airtight duct connection.
Datasheet
Description
The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. Pre-punched screw holes Adhesive gasket for airtight duct connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Cam Access Door - ADC3 - Ruskin Company
Kansas City, MO, USA
Adhesive Cam Access Door
ADC3
Adhesive Cam Access Door ADC3
The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. Pre-punched screw holes Adhesive gasket for airtight duct connection.

The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation.
FEATURES:

  • Available hinged or removable with cam locks.
  • Pre-punched screw holes
  • Adhesive gasket for airtight duct connection.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADC3
Product Name Adhesive Cam Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PUPOSE LID WITH DAMPER - AD-KH028-HL - AD-KH028-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 2.88 inch (73.02 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Commercial Air Door Series ACC - ACC-64 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 60 to 64 inch (1524 to 1626 mm)
View Details