Introduction
Envirco introduces the Next-Gen cleanroom monitoring and control system products that have the ability to automatically monitor and report errors found on any fan filter unit. System level sensors can be monitored (i.e. particle counters, pressure transducers and airflow sensors) by adding them to the network through Envirco’s Interface Modules. Our total control systems support digital, high-speed, and analog I/Os for Alarm output, remote standby or BMS override. Envirco LEDC and IQ units come standard with a universal control card that allows for network communication and/or control through Envirco’s control system solutions. Non-ECM fan filter units can also be provided with network capability. The control modules are organized by features and complexity. See the controls handbook for more information.
Facility Optimized
ACC7152 Touchscreen
12.1" touchscreen display
Controls up to 400 FFUs, 50 groups, 2 LANs
Ethernet option available
Email alarm notification
Alarm output to BMS, remote setback/shutdown
Animated ceiling grid
Closed loop available, up to 24 PID loops
Building information exchange available
BACnet IP/MSTP communication available
ACC7072 Touchscreen
7"touchscreen display
Controls up to 400 FFUs, 50 groups, 2 LANs
Ethernet option available
Email alarm notification
Alarm output to BMS, remote setback/shutdown
Animated ceiling grid
Closed loop available, up to 24 PID loops
Building information exchange available
BACnet IP/MSTP communication available
Facility Configurable
Zephyr 200 Console
12.1" touchscreen display
Controls up to 200 FFUs, 16 groups, 1 LAN
Designed for small systems, allows for room sensor monitoring
DSM sensor modules available (pressure, temperature, humidity)
Building information exchange available
BACnet IP/MSTP communication available
Zephyr 120 Console
7" touchscreen display
Controls up to 120 FFUs, 12 groups, 1 LAN
Designed for small systems, allows for room sensor monitoring
DSM sensor modules available (pressure, temperature, humidity)
Building information exchange available
BACnet IP/MSTP communication available
Zephyr 100 Console
3.5" touchscreen display
Controls up to 100 FFUs, 12 groups, 1 LAN
Designed for small systems, allows for room sensor monitoring
DSM sensor modules available (pressure, temperature, humidity)
Building information exchange available
BACnet IP/MSTP communication available
EOS-60 Console
2.8" touchscreen display
Controls up to 60 FFUs, 4 groups, 1 LAN
Designed for small systems
Unit control and feedback in small easy-to-use package
Building information exchange available
BACnet IP/MSTP communication available Plug and Play
ACC1-125 Console
Seven-segment LED display
Controls up to 125 FFUs
Designed for small systems
Unit control and feedback in small easy-to-use package Other Related Products
Introduction
Envirco introduces the Next-Gen cleanroom monitoring and control system products that have the ability to automatically monitor and report errors found on any fan filter unit. System level sensors can be monitored (i.e. particle counters, pressure transducers and airflow sensors) by adding them to the network through Envirco’s Interface Modules. Our total control systems support digital, high-speed, and analog I/Os for Alarm output, remote standby or BMS override. Envirco LEDC and IQ units come standard with a universal control card that allows for network communication and/or control through Envirco’s control system solutions. Non-ECM fan filter units can also be provided with network capability. The control modules are organized by features and complexity. See the controls handbook for more information.
Facility Optimized
- ACC7152 Touchscreen
- 12.1" touchscreen display
- Controls up to 400 FFUs, 50 groups, 2 LANs
- Ethernet option available
- Email alarm notification
- Alarm output to BMS, remote setback/shutdown
- Animated ceiling grid
- Closed loop available, up to 24 PID loops
- Building information exchange available
- BACnet IP/MSTP communication available
- ACC7072 Touchscreen
- 7"touchscreen display
- Controls up to 400 FFUs, 50 groups, 2 LANs
- Ethernet option available
- Email alarm notification
- Alarm output to BMS, remote setback/shutdown
- Animated ceiling grid
- Closed loop available, up to 24 PID loops
- Building information exchange available
- BACnet IP/MSTP communication available
Facility Configurable
- Zephyr 200 Console
- 12.1" touchscreen display
- Controls up to 200 FFUs, 16 groups, 1 LAN
- Designed for small systems, allows for room sensor monitoring
- DSM sensor modules available (pressure, temperature, humidity)
- Building information exchange available
- BACnet IP/MSTP communication available
- Zephyr 120 Console
- 7" touchscreen display
- Controls up to 120 FFUs, 12 groups, 1 LAN
- Designed for small systems, allows for room sensor monitoring
- DSM sensor modules available (pressure, temperature, humidity)
- Building information exchange available
- BACnet IP/MSTP communication available
- Zephyr 100 Console
- 3.5" touchscreen display
- Controls up to 100 FFUs, 12 groups, 1 LAN
- Designed for small systems, allows for room sensor monitoring
- DSM sensor modules available (pressure, temperature, humidity)
- Building information exchange available
- BACnet IP/MSTP communication available
- EOS-60 Console
- 2.8" touchscreen display
- Controls up to 60 FFUs, 4 groups, 1 LAN
- Designed for small systems
- Unit control and feedback in small easy-to-use package
- Building information exchange available
- BACnet IP/MSTP communication available
- Plug and Play
- ACC1-125 Console
- Seven-segment LED display
- Controls up to 125 FFUs
- Designed for small systems
- Unit control and feedback in small easy-to-use package