Jiangsu Zobon Conveyor Belt Co., Ltd. PTFE Thread Seal Tape 19MS

Description
PTFE Thread Seal Tape PTFE Thread Seal Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE thread seal tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request. Properties: Heat resistance:+370ºC Cold resistance:-190ºC Tensile Strength: >8N/mm2 Elongation: >25% Specification: Spool Diameter: 55mm Cover and Spool Colour: any colours,can be as request by clients. Representative Size: 19MS01: 19mm(1)x0.075mm(2)x1 0m(3) 19MS02: 19mmx0.075mmx12m 19MS03: 19mmx0.075mmx20m 19MS04: 19mmx0.1mmx10m 19MS05: 19mmx0.1mmx12m Note: (1) means width,some clients calls 3/4". (2) means thickness. (3) means the length,it can be changed as request by clients. Packing Methods: 10pcs/shrink foil or 10pcs in a gift box ,1000pcs/carton Carton size: 60.5cmx52.5cmx31cm Looking for ideal PTFE Thread Seal Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Thread Tape are quality guaranteed. We are China Origin Factory of Thread Seal Tape. If you have any question, please feel free to contact us. Product Categories : PTFE Thread Seal Tape
Description
PTFE Thread Seal Tape PTFE Thread Seal Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE thread seal tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request. Properties: Heat resistance:+370ºC Cold resistance:-190ºC Tensile Strength: >8N/mm2 Elongation: >25% Specification: Spool Diameter: 55mm Cover and Spool Colour: any colours,can be as request by clients. Representative Size: 19MS01: 19mm(1)x0.075mm(2)x1 0m(3) 19MS02: 19mmx0.075mmx12m 19MS03: 19mmx0.075mmx20m 19MS04: 19mmx0.1mmx10m 19MS05: 19mmx0.1mmx12m Note: (1) means width,some clients calls 3/4". (2) means thickness. (3) means the length,it can be changed as request by clients. Packing Methods: 10pcs/shrink foil or 10pcs in a gift box ,1000pcs/carton Carton size: 60.5cmx52.5cmx31cm Looking for ideal PTFE Thread Seal Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Thread Tape are quality guaranteed. We are China Origin Factory of Thread Seal Tape. If you have any question, please feel free to contact us. Product Categories : PTFE Thread Seal Tape

Suppliers

Company
Product
Description
Supplier Links
PTFE Thread Seal Tape - 19MS - Jiangsu Zobon Conveyor Belt Co., Ltd.
Taizhou, Jiangsu, China
PTFE Thread Seal Tape
19MS
PTFE Thread Seal Tape 19MS
PTFE Thread Seal Tape PTFE Thread Seal Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE thread seal tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request. Properties: Heat resistance:+370ºC Cold resistance:-190ºC Tensile Strength: >8N/mm2 Elongation: >25% Specification: Spool Diameter: 55mm Cover and Spool Colour: any colours,can be as request by clients. Representative Size: 19MS01: 19mm(1)x0.075mm(2)x1 0m(3) 19MS02: 19mmx0.075mmx12m 19MS03: 19mmx0.075mmx20m 19MS04: 19mmx0.1mmx10m 19MS05: 19mmx0.1mmx12m Note: (1) means width,some clients calls 3/4". (2) means thickness. (3) means the length,it can be changed as request by clients. Packing Methods: 10pcs/shrink foil or 10pcs in a gift box ,1000pcs/carton Carton size: 60.5cmx52.5cmx31cm Looking for ideal PTFE Thread Seal Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Thread Tape are quality guaranteed. We are China Origin Factory of Thread Seal Tape. If you have any question, please feel free to contact us. Product Categories : PTFE Thread Seal Tape

PTFE Thread Seal Tape

PTFE Thread Seal Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE thread seal tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request.

Properties:

  • Heat resistance:+370ºC
  • Cold resistance:-190ºC
  • Tensile Strength: >8N/mm2
  • Elongation: >25%

Specification:

  • Spool Diameter: 55mm
  • Cover and Spool Colour: any colours,can be as request by clients.

Representative Size:

  • 19MS01: 19mm(1)x0.075mm(2)x10m(3)
  • 19MS02: 19mmx0.075mmx12m
  • 19MS03: 19mmx0.075mmx20m
  • 19MS04: 19mmx0.1mmx10m
  • 19MS05: 19mmx0.1mmx12m

Note:

  • (1) means width,some clients calls 3/4".
  • (2) means thickness.
  • (3) means the length,it can be changed as request by clients.

Packing Methods:

  • 10pcs/shrink foil or 10pcs in a gift box ,1000pcs/carton
  • Carton size: 60.5cmx52.5cmx31cm

Looking for ideal PTFE Thread Seal Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Thread Tape are quality guaranteed. We are China Origin Factory of Thread Seal Tape. If you have any question, please feel free to contact us.

Product Categories : PTFE Thread Seal Tape

Supplier's Site

Technical Specifications

  Jiangsu Zobon Conveyor Belt Co., Ltd.
Product Category Thread Tapes
Product Number 19MS
Product Name PTFE Thread Seal Tape
Temperature Resistance 370 C (698 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyken 510W White Thread Sealant Tape - 1 in Width x 520 in Length - 3.5 mil Thick - 510W 1 X 520 WHITE - 510W 1 X 520 WHITE - R. S. Hughes Company, Inc.
Specs
Color White
Width 1 inches (25.4 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details
Thread Seal Tapes 7420I-C -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials of Construction Plastic / Polymer; Fluoropolymer (Teflon)
Width 0.5000 inches (12.7 mm)
View Details