Jess Crate Furniture 1 1/8" Rectangle 4000 Series Activity Table Rectangle4000SeriesTable

Description
Dimensions: 24"W x 48"L Give students a roomy workspace at the Rectangle 4000 Series 1 1/8" Activity Table. The high-pressure laminate top is simple to clean, and T-mold banding protects the edges. Tubular steel legs adjust from 22 inches to 30 inches in one-inch increments. Available in three attractive color combinations sure to blend with your décor. Recommended Seating Capacity: 4 people Top Material: 1 1/8" thick particleboard Leg Material: Upper legs are 19-gauge tubular steel w/ black powder coat finish; lower legs are 18-gauge tubular steel w/ chrome finish. Glides: Nylon-base swivel glide 10 year Manufacturer's Warranty Other Dimensions Available 24" W x 36" L 24" W x 60" L 24" W x 72" L 30" W x 36" L 30" W x 48" L 30" W x 60" L 30" W x 72" L 36" W x 60" L 36" W x 72" L
Description
Dimensions: 24"W x 48"L Give students a roomy workspace at the Rectangle 4000 Series 1 1/8" Activity Table. The high-pressure laminate top is simple to clean, and T-mold banding protects the edges. Tubular steel legs adjust from 22 inches to 30 inches in one-inch increments. Available in three attractive color combinations sure to blend with your décor. Recommended Seating Capacity: 4 people Top Material: 1 1/8" thick particleboard Leg Material: Upper legs are 19-gauge tubular steel w/ black powder coat finish; lower legs are 18-gauge tubular steel w/ chrome finish. Glides: Nylon-base swivel glide 10 year Manufacturer's Warranty Other Dimensions Available 24" W x 36" L 24" W x 60" L 24" W x 72" L 30" W x 36" L 30" W x 48" L 30" W x 60" L 30" W x 72" L 36" W x 60" L 36" W x 72" L

Suppliers

Company
Product
Description
Supplier Links
1 1/8
Philadelphia, PA, USA
1 1/8" Rectangle 4000 Series Activity Table
Rectangle4000SeriesTable
1 1/8" Rectangle 4000 Series Activity Table Rectangle4000SeriesTable
Dimensions: 24"W x 48"L Give students a roomy workspace at the Rectangle 4000 Series 1 1/8" Activity Table. The high-pressure laminate top is simple to clean, and T-mold banding protects the edges. Tubular steel legs adjust from 22 inches to 30 inches in one-inch increments. Available in three attractive color combinations sure to blend with your décor. Recommended Seating Capacity: 4 people Top Material: 1 1/8" thick particleboard Leg Material: Upper legs are 19-gauge tubular steel w/ black powder coat finish; lower legs are 18-gauge tubular steel w/ chrome finish. Glides: Nylon-base swivel glide 10 year Manufacturer's Warranty Other Dimensions Available 24" W x 36" L 24" W x 60" L 24" W x 72" L 30" W x 36" L 30" W x 48" L 30" W x 60" L 30" W x 72" L 36" W x 60" L 36" W x 72" L
Dimensions:24"W x 48"L
Give students a roomy workspace at the Rectangle 4000 Series 1 1/8" Activity Table. The high-pressure laminate top is simple to clean, and T-mold banding protects the edges. Tubular steel legs adjust from 22 inches to 30 inches in one-inch increments. Available in three attractive color combinations sure to blend with your décor.
Recommended Seating Capacity: 4 people
Top Material: 1 1/8" thick particleboard
Leg Material: Upper legs are 19-gauge tubular steel w/ black powder coat finish; lower legs are 18-gauge tubular steel w/ chrome finish.
Glides: Nylon-base swivel glide
10 year Manufacturer's Warranty

Other Dimensions Available
24" W x 36" L
24" W x 60" L
24" W x 72" L
30" W x 36" L
30" W x 48" L
30" W x 60" L
30" W x 72" L
36" W x 60" L
36" W x 72" L

Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Furniture
Product Number Rectangle4000SeriesTable
Product Name 1 1/8" Rectangle 4000 Series Activity Table
Unlock Full Specs
to access all available technical data

Similar Products