Jess Crate Furniture Duramax Isolation Bed Duramax Isolation

Description
Dimensions: 75"L x 30"W x 21-24"H Molded fiberglass DURAMAX ISOLATION bed. Closed on four sides, it is freestanding and can be set on casters or permanently anchored. It has a contoured platform for added comfort, with an incline to raise the torso and ample toe space with its recessed base. The surface finish is textured and the standard color is brown. The steel bars are easy to reach, allow for the use of hancuffs while seated and provide a range of restraint attach points, to accommodate different physiques. Rounded corners and edges add an extra margin of safety. Washable, will not absorb body fluids and can be ordered fire retardant. Mental health and substance abuse treatment centers as well as detention facilities have an application for this bed. Casters with brakes can be added to this bed for an additional $360. If you would like to add this option please call our sales team at (800) 220-5377.
Description
Dimensions: 75"L x 30"W x 21-24"H Molded fiberglass DURAMAX ISOLATION bed. Closed on four sides, it is freestanding and can be set on casters or permanently anchored. It has a contoured platform for added comfort, with an incline to raise the torso and ample toe space with its recessed base. The surface finish is textured and the standard color is brown. The steel bars are easy to reach, allow for the use of hancuffs while seated and provide a range of restraint attach points, to accommodate different physiques. Rounded corners and edges add an extra margin of safety. Washable, will not absorb body fluids and can be ordered fire retardant. Mental health and substance abuse treatment centers as well as detention facilities have an application for this bed. Casters with brakes can be added to this bed for an additional $360. If you would like to add this option please call our sales team at (800) 220-5377.

Suppliers

Company
Product
Description
Supplier Links
Duramax Isolation Bed - Duramax Isolation - Jess Crate Furniture
Philadelphia, PA, USA
Duramax Isolation Bed
Duramax Isolation
Duramax Isolation Bed Duramax Isolation
Dimensions: 75"L x 30"W x 21-24"H Molded fiberglass DURAMAX ISOLATION bed. Closed on four sides, it is freestanding and can be set on casters or permanently anchored. It has a contoured platform for added comfort, with an incline to raise the torso and ample toe space with its recessed base. The surface finish is textured and the standard color is brown. The steel bars are easy to reach, allow for the use of hancuffs while seated and provide a range of restraint attach points, to accommodate different physiques. Rounded corners and edges add an extra margin of safety. Washable, will not absorb body fluids and can be ordered fire retardant. Mental health and substance abuse treatment centers as well as detention facilities have an application for this bed. Casters with brakes can be added to this bed for an additional $360. If you would like to add this option please call our sales team at (800) 220-5377.
Dimensions:75"L x 30"W x 21-24"H
Molded fiberglass

DURAMAX ISOLATION bed. Closed on four sides, it is freestanding and can be set on casters or permanently anchored. It has a contoured platform for added comfort, with an incline to raise the torso and ample toe space with its recessed base. The surface finish is textured and the standard color is brown. The steel bars are easy to reach, allow for the use of hancuffs while seated and provide a range of restraint attach points, to accommodate different physiques. Rounded corners and edges add an extra margin of safety. Washable, will not absorb body fluids and can be ordered fire retardant. Mental health and substance abuse treatment centers as well as detention facilities have an application for this bed.
Casters with brakes can be added to this bed for an additional $360. If you would like to add this option please call our sales team at (800) 220-5377.

Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Furniture
Product Number Duramax Isolation
Product Name Duramax Isolation Bed
Unlock Full Specs
to access all available technical data

Similar Products