Jess Crate Furniture Durabed Free Standing Durabed FreeStanding

Description
Dimensions: 79"L x 34"W x 18"H The traditional designed bed made better by the use of fiberglass. Molded in one piece, with rounded corners and edges for safety. The contemporary lines disguise its rugged construction and resistance to abuse. They can be attached to the floor through the base of the legs. Can be washed with soap and water, will not rot or rust nor absorb body fluids. Choose from several available colors. Fire retardant construction is optional. The Durabed can be purchased as a bunk or one can be added in the field at any time. The bunk supports, that bolt on, are made of steel and painted to match.
Description
Dimensions: 79"L x 34"W x 18"H The traditional designed bed made better by the use of fiberglass. Molded in one piece, with rounded corners and edges for safety. The contemporary lines disguise its rugged construction and resistance to abuse. They can be attached to the floor through the base of the legs. Can be washed with soap and water, will not rot or rust nor absorb body fluids. Choose from several available colors. Fire retardant construction is optional. The Durabed can be purchased as a bunk or one can be added in the field at any time. The bunk supports, that bolt on, are made of steel and painted to match.

Suppliers

Company
Product
Description
Supplier Links
Durabed Free Standing - Durabed FreeStanding - Jess Crate Furniture
Philadelphia, PA, USA
Durabed Free Standing
Durabed FreeStanding
Durabed Free Standing Durabed FreeStanding
Dimensions: 79"L x 34"W x 18"H The traditional designed bed made better by the use of fiberglass. Molded in one piece, with rounded corners and edges for safety. The contemporary lines disguise its rugged construction and resistance to abuse. They can be attached to the floor through the base of the legs. Can be washed with soap and water, will not rot or rust nor absorb body fluids. Choose from several available colors. Fire retardant construction is optional. The Durabed can be purchased as a bunk or one can be added in the field at any time. The bunk supports, that bolt on, are made of steel and painted to match.
Dimensions:79"L x 34"W x 18"H
The traditional designed bed made better by the use of fiberglass. Molded in one piece, with rounded corners and edges for safety. The contemporary lines disguise its rugged construction and resistance to abuse.

They can be attached to the floor through the base of the legs. Can be washed with soap and water, will not rot or rust nor absorb body fluids. Choose from several available colors. Fire retardant construction is optional.
The Durabed can be purchased as a bunk or one can be added in the field at any time. The bunk supports, that bolt on, are made of steel and painted to match.

Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Furniture
Product Number Durabed FreeStanding
Product Name Durabed Free Standing
Unlock Full Specs
to access all available technical data

Similar Products