Jess Crate Furniture 3400 Solid Plastic Combo Desk 3400ComboDesk

Description
Dimensions: 22 3/4"W x 35 3/4"D x 29 1/4"H The 3400 Solid Plastic Combo Desk is comfortable enough for your students and durable enough to stand up to daily use in your classroom. The contoured melamine resin seat and backrest resist scratching and fading, and the roomy solid plastic desktop wont chip or stain. These sturdy school desks are supported by 1 1/8" tubular steel frames, and feature welded steel rod bookracks to keep students books and papers safely tucked away. Several seat colors to choose from and three desktop finishes to match your classroom. Backed by a 10-year manufacturer's warranty. Desktop Size: 24"W x 18"D Desktop Material: Hard plastic Frame Material: 1 1/8 tubular steel Seat Height: 18" Nylon Glides Underseat steel-rod bookrack
Description
Dimensions: 22 3/4"W x 35 3/4"D x 29 1/4"H The 3400 Solid Plastic Combo Desk is comfortable enough for your students and durable enough to stand up to daily use in your classroom. The contoured melamine resin seat and backrest resist scratching and fading, and the roomy solid plastic desktop wont chip or stain. These sturdy school desks are supported by 1 1/8" tubular steel frames, and feature welded steel rod bookracks to keep students books and papers safely tucked away. Several seat colors to choose from and three desktop finishes to match your classroom. Backed by a 10-year manufacturer's warranty. Desktop Size: 24"W x 18"D Desktop Material: Hard plastic Frame Material: 1 1/8 tubular steel Seat Height: 18" Nylon Glides Underseat steel-rod bookrack

Suppliers

Company
Product
Description
Supplier Links
3400 Solid Plastic Combo Desk - 3400ComboDesk - Jess Crate Furniture
Philadelphia, PA, USA
3400 Solid Plastic Combo Desk
3400ComboDesk
3400 Solid Plastic Combo Desk 3400ComboDesk
Dimensions: 22 3/4"W x 35 3/4"D x 29 1/4"H The 3400 Solid Plastic Combo Desk is comfortable enough for your students and durable enough to stand up to daily use in your classroom. The contoured melamine resin seat and backrest resist scratching and fading, and the roomy solid plastic desktop wont chip or stain. These sturdy school desks are supported by 1 1/8" tubular steel frames, and feature welded steel rod bookracks to keep students books and papers safely tucked away. Several seat colors to choose from and three desktop finishes to match your classroom. Backed by a 10-year manufacturer's warranty. Desktop Size: 24"W x 18"D Desktop Material: Hard plastic Frame Material: 1 1/8 tubular steel Seat Height: 18" Nylon Glides Underseat steel-rod bookrack
Dimensions:22 3/4"W x 35 3/4"D x 29 1/4"H

The 3400 Solid Plastic Combo Desk is comfortable enough for your students and durable enough to stand up to daily use in your classroom. The contoured melamine resin seat and backrest resist scratching and fading, and the roomy solid plastic desktop wont chip or stain. These sturdy school desks are supported by 1 1/8" tubular steel frames, and feature welded steel rod bookracks to keep students books and papers safely tucked away. Several seat colors to choose from and three desktop finishes to match your classroom. Backed by a 10-year manufacturer's warranty.
Desktop Size: 24"W x 18"D
Desktop Material: Hard plastic
Frame Material: 1 1/8 tubular steel
Seat Height: 18"
Nylon Glides
Underseat steel-rod bookrack
Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Furniture
Product Number 3400ComboDesk
Product Name 3400 Solid Plastic Combo Desk
Unlock Full Specs
to access all available technical data

Similar Products