Jess Crate Furniture280OPN IQ Series Student Desk280OPN
Description
Dimensions:
28" W x 21 3/8" D x 24"-30" H The 280OPN IQ Desk features a colorful design twist kids love. A rugged plastic book box comes in a rainbow of colors, and the leg glides match. The frame is available in your choice of finish, and the adjustable legs let you tailor the height to your students and their chairs. It's topped by high-pressure laminate, plywood-core desktop has contoured edges for maximum comfort. Desktop Size: 21 3/8" x 28" Desktop Material: High-pressure laminate over plywood core Frame Material: Tubular steel with chrome inserts Desktop Height: Adjustable from 24" - 30" in one inch increments Bookbox construction: Plastic Adjustable glides that match book box color. Chair is not included
Jess Crate Furniture
Done
Description
Dimensions:
28" W x 21 3/8" D x 24"-30" H The 280OPN IQ Desk features a colorful design twist kids love. A rugged plastic book box comes in a rainbow of colors, and the leg glides match. The frame is available in your choice of finish, and the adjustable legs let you tailor the height to your students and their chairs. It's topped by high-pressure laminate, plywood-core desktop has contoured edges for maximum comfort. Desktop Size: 21 3/8" x 28" Desktop Material: High-pressure laminate over plywood core Frame Material: Tubular steel with chrome inserts Desktop Height: Adjustable from 24" - 30" in one inch increments Bookbox construction: Plastic Adjustable glides that match book box color. Chair is not included
Dimensions:
28" W x 21 3/8" D x 24"-30" H The 280OPN IQ Desk features a colorful design twist kids love. A rugged plastic book box comes in a rainbow of colors, and the leg glides match. The frame is available in your choice of finish, and the adjustable legs let you tailor the height to your students and their chairs. It's topped by high-pressure laminate, plywood-core desktop has contoured edges for maximum comfort. Desktop Size: 21 3/8" x 28" Desktop Material: High-pressure laminate over plywood core Frame Material: Tubular steel with chrome inserts Desktop Height: Adjustable from 24" - 30" in one inch increments Bookbox construction: Plastic Adjustable glides that match book box color. Chair is not included
Dimensions:
28" W x 21 3/8" D x 24"-30" H
The 280OPN IQ Desk features a colorful design twist kids love. A rugged plastic book box comes in a rainbow of colors, and the leg glides match. The frame is available in your choice of finish, and the adjustable legs let you tailor the height to your students and their chairs. It's topped by high-pressure laminate, plywood-core desktop has contoured edges for maximum comfort.
Desktop Size: 21 3/8" x 28"
Desktop Material: High-pressure laminate over plywood core
Frame Material: Tubular steel with chrome inserts
Desktop Height: Adjustable from 24" - 30" in one inch increments
Bookbox construction: Plastic
Adjustable glides that match book box color.
Chair is not included