167FOLDINGCHAIR -- 167 SERIES PREMIUM STEEL FOLDING CHAIR
Jess Crate Furniture167 Series Premium Steel Folding Chair167FoldingChair
Description
Dimensions:
29¼" H x 17½" W x 18" D The 167 Series Premium Steel Folding Chair is the strongest, with three riveted cross braces for added strength and stability. Let your students and faculty sit comfortably on the contoured seat and backrest. The durable 19-gauge tubular steel frame features single leg hinges, so its quick to set up, fold away and store when not in use. Comes with a golden bronze finish that looks great in any room. Matching floor glides protect your schools floors from harm. Order in multiples of 4 to avoid a broken-box charge from the manufacturer. Seat Height: 16 3/4" Seat/Back Material: Steel Frame Material: 19-gauge 7/8" round tubular steel (rear legs: 22-gauge) 10 year Manufacturer's Warranty
Jess Crate Furniture
Done
Description
Dimensions:
29¼" H x 17½" W x 18" D The 167 Series Premium Steel Folding Chair is the strongest, with three riveted cross braces for added strength and stability. Let your students and faculty sit comfortably on the contoured seat and backrest. The durable 19-gauge tubular steel frame features single leg hinges, so its quick to set up, fold away and store when not in use. Comes with a golden bronze finish that looks great in any room. Matching floor glides protect your schools floors from harm. Order in multiples of 4 to avoid a broken-box charge from the manufacturer. Seat Height: 16 3/4" Seat/Back Material: Steel Frame Material: 19-gauge 7/8" round tubular steel (rear legs: 22-gauge) 10 year Manufacturer's Warranty
Dimensions:
29¼" H x 17½" W x 18" D The 167 Series Premium Steel Folding Chair is the strongest, with three riveted cross braces for added strength and stability. Let your students and faculty sit comfortably on the contoured seat and backrest. The durable 19-gauge tubular steel frame features single leg hinges, so its quick to set up, fold away and store when not in use. Comes with a golden bronze finish that looks great in any room. Matching floor glides protect your schools floors from harm. Order in multiples of 4 to avoid a broken-box charge from the manufacturer. Seat Height: 16 3/4" Seat/Back Material: Steel Frame Material: 19-gauge 7/8" round tubular steel (rear legs: 22-gauge) 10 year Manufacturer's Warranty
Dimensions:
29¼" H x 17½" W x 18" D
The 167 Series Premium Steel Folding Chair is the strongest, with three riveted cross braces for added strength and stability. Let your students and faculty sit comfortably on the contoured seat and backrest. The durable 19-gauge tubular steel frame features single leg hinges, so its quick to set up, fold away and store when not in use. Comes with a golden bronze finish that looks great in any room. Matching floor glides protect your schools floors from harm.
Order in multiples of 4 to avoid a broken-box charge from the manufacturer.
Seat Height: 16 3/4"
Seat/Back Material: Steel
Frame Material: 19-gauge 7/8" round tubular steel (rear legs: 22-gauge)
10 year Manufacturer's Warranty