ASG, Division of Jergens, Inc. Smooth Output Shaft Air Motor MO280

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot ø 6mm for 15M ø 10mm for 20M and 28M ø 13 mm for MM ø 14mm for MN ø 24mm for MO
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot ø 6mm for 15M ø 10mm for 20M and 28M ø 13 mm for MM ø 14mm for MN ø 24mm for MO

Suppliers

Company
Product
Description
Supplier Links
Smooth Output Shaft Air Motor - MO280 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Smooth Output Shaft Air Motor
MO280
Smooth Output Shaft Air Motor MO280
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot ø 6mm for 15M ø 10mm for 20M and 28M ø 13 mm for MM ø 14mm for MN ø 24mm for MO
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot
    • Ø 6mm for 15M
    • Ø 10mm for 20M and 28M
    • Ø 13 mm for MM
    • Ø 14mm for MN
    • Ø 24mm for MO
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number MO280
Product Name Smooth Output Shaft Air Motor
Torque 6.86 Ft-lbs (9.3 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DM08/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB33-L-A060-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 1.03 Ft-lbs (1.4 N-m)
View Details
Smooth Output Shaft Air Motor - MM32 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 12.02 Ft-lbs (16.3 N-m)
Air Consumption 14.8 SCFM (25.16 m³/hr)
Free Speed 300 rpm
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 7538-B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Flange Mount (optional feature); Foot Mount (optional feature)
Material Steel
View Details