Jergens, Inc. Heavy Duty Flat USAE™ Washers FW00001

Description
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”
Request a Quote Datasheet
Description
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flat USAE™ Washers - FW00001 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Flat USAE™ Washers
FW00001
Heavy Duty Flat USAE™ Washers FW00001
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”

Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength.
Features, Benefits, & Product Specifications:

  • Material: Mild Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened 60 RC
  • Bolt size is stamped on each washer for easy identification
  • Tolerances for all dimensions are ±0.010”
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number FW00001
Product Name Heavy Duty Flat USAE™ Washers
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
Inside Diameter 0.281 inch (7.144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31928 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Heavy Duty Square Washers - 31923 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Heavy Duty Flat USAE™ Washers - FW00002 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
Heavy Duty Flat USAE™ Washers - FW00005 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details