Jergens, Inc. Recessed Button Handle Marine Hitch Quick-Release Pins 883093

Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Marine Hitch Quick-Release Pins from Jergens, Inc. are designed for use in harsh marine environments, offering high corrosion resistance due to their stainless steel construction. These pins feature a recessed button handle that helps prevent accidental actuation, enhancing safety during operation. The product can be customized with optional features such as four locking balls for increased tensile strength and special materials or grip lengths upon request. Jergens is a certified manufacturer, ensuring compliance with military specifications and standards, making these pins suitable for various applications including tank doors, landing gear, and cargo nets.

Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Marine Hitch Quick-Release Pins from Jergens, Inc. are designed for use in harsh marine environments, offering high corrosion resistance due to their stainless steel construction. These pins feature a recessed button handle that helps prevent accidental actuation, enhancing safety during operation. The product can be customized with optional features such as four locking balls for increased tensile strength and special materials or grip lengths upon request. Jergens is a certified manufacturer, ensuring compliance with military specifications and standards, making these pins suitable for various applications including tank doors, landing gear, and cargo nets.

Suppliers

Company
Product
Description
Supplier Links
Recessed Button Handle Marine Hitch Quick-Release Pins - 883093 - Jergens, Inc.
Cleveland, OH, United States
Recessed Button Handle Marine Hitch Quick-Release Pins
883093
Recessed Button Handle Marine Hitch Quick-Release Pins 883093
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 883093
Product Name Recessed Button Handle Marine Hitch Quick-Release Pins
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Detent Quick-Release Pins - 854073 - Jergens, Inc.
Specs
Pin Type Detent
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804316 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.6250 inch (15.87 mm)
View Details
Heavy Duty Detent Marine Hitch Quick-Release Pins - 883928 - Jergens, Inc.
Specs
Pin Type Hitch; Detent
Design Units English
Nominal Diameter 0.7500 inch (19.05 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31648-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.7502 inch (19.06 mm)
View Details