Jergens, Inc. Recessed Button Handle Marine Hitch Quick-Release Pins 883040

Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Marine Hitch Quick-Release Pins from Jergens, Inc. are designed for use in harsh marine environments, offering high corrosion resistance. These pins feature a recessed button handle that helps prevent accidental actuation, enhancing safety during operation. They are manufactured from stainless steel, ensuring durability and reliability in challenging conditions. The pins can be ordered with optional four locking balls to increase locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request, making them adaptable for various applications. These quick-release pins are suitable for military and aerospace applications, complying with relevant military specifications and standards.

Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Marine Hitch Quick-Release Pins from Jergens, Inc. are designed for use in harsh marine environments, offering high corrosion resistance. These pins feature a recessed button handle that helps prevent accidental actuation, enhancing safety during operation. They are manufactured from stainless steel, ensuring durability and reliability in challenging conditions. The pins can be ordered with optional four locking balls to increase locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request, making them adaptable for various applications. These quick-release pins are suitable for military and aerospace applications, complying with relevant military specifications and standards.

Suppliers

Company
Product
Description
Supplier Links
Recessed Button Handle Marine Hitch Quick-Release Pins - 883040 - Jergens, Inc.
Cleveland, OH, United States
Recessed Button Handle Marine Hitch Quick-Release Pins
883040
Recessed Button Handle Marine Hitch Quick-Release Pins 883040
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Recessed Button Handle Marine Hitch Pin's design helps prevent accidental actuation of the pin. Their stainless steel handles withstand tough environmental conditions.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 883040
Product Name Recessed Button Handle Marine Hitch Quick-Release Pins
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Button Handle Marine Hitch Quick-Release Pins - 883034 - Jergens, Inc.
Specs
Pin Type Hitch
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31808 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804219 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31438 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 4 inch (102 mm)
View Details