Jergens, Inc. Ring Handle Marine Hitch Quick Release Pin 880323

Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.
Request a Quote
Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ring Handle Marine Hitch Quick Release Pin from Jergens, Inc. is designed for use in harsh marine environments, featuring a handle, button, spring, and balls made from 302 stainless steel, while the body and spindle are constructed from heat-treated 17-4 PH stainless steel. This pin is suitable for applications requiring a small clearance area and offers high corrosion resistance. It can be ordered with an optional lanyard for easy attachment and may also be configured with four locking balls to enhance locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request. The product is compliant with military specifications and is manufactured in the USA, ensuring quality and reliability for demanding applications.

Datasheet Summary
Powered by GS/AI

The Ring Handle Marine Hitch Quick Release Pin from Jergens, Inc. is designed for use in harsh marine environments, featuring a handle, button, spring, and balls made from 302 stainless steel, while the body and spindle are constructed from heat-treated 17-4 PH stainless steel. This pin is suitable for applications requiring a small clearance area and offers high corrosion resistance. It can be ordered with an optional lanyard for easy attachment and may also be configured with four locking balls to enhance locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request. The product is compliant with military specifications and is manufactured in the USA, ensuring quality and reliability for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Ring Handle Marine Hitch Quick Release Pin - 880323 - Jergens, Inc.
Cleveland, OH, United States
Ring Handle Marine Hitch Quick Release Pin
880323
Ring Handle Marine Hitch Quick Release Pin 880323
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.

Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions.
Materials:

  • Handle, Button, Spring, & Balls: 302 Stainless Steel
  • Body & Spindle: Heat Treated 17-4 PH Stainless Steel

Note(s):

  • Ring allows for easy attachment of optional lanyard.
  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 880323
Product Name Ring Handle Marine Hitch Quick Release Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Detent Quick-Release Pins - 854025 - Jergens, Inc.
Specs
Pin Type Detent
Design Units Metric
Nominal Diameter 0.3150 inch (8 mm)
View Details
Ring Handle Marine Hitch Quick Release Pin - 880237 - Jergens, Inc.
Specs
Pin Type Hitch
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804302 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.5625 inch (14.29 mm)
View Details
Ball Lock® Shanks - 49655 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.5118 inch (13 mm)
View Details