Jergens, Inc. Ring Handle Marine Hitch Quick Release Pin 880288

Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Handle Marine Hitch Quick Release Pin - 880288 - Jergens, Inc.
Cleveland, OH, United States
Ring Handle Marine Hitch Quick Release Pin
880288
Ring Handle Marine Hitch Quick Release Pin 880288
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.

Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions.
Materials:

  • Handle, Button, Spring, & Balls: 302 Stainless Steel
  • Body & Spindle: Heat Treated 17-4 PH Stainless Steel

Note(s):

  • Ring allows for easy attachment of optional lanyard.
  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 880288
Product Name Ring Handle Marine Hitch Quick Release Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31759 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details
Heavy Duty Detent Quick-Release Pins - 854041 - Jergens, Inc.
Specs
Pin Type Detent
Design Units Metric
Nominal Diameter 0.3937 inch (10 mm)
View Details
Heavy Duty Detent Marine Hitch Quick-Release Pins - 883833 - Jergens, Inc.
Specs
Pin Type Hitch; Detent
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31442 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2.25 inch (57.15 mm)
View Details