Jergens, Inc. Heavy Duty Detent Quick-Release Pins 854068

Description
Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note(s): May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note(s): May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Detent Quick-Release Pins - 854068 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Detent Quick-Release Pins
854068
Heavy Duty Detent Quick-Release Pins 854068
Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note(s): May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.
Note(s):

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 854068
Product Name Heavy Duty Detent Quick-Release Pins
Pin Type Detent
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49691 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.97 inch (50 mm)
View Details
Ball Lock® Fast Acting Shanks - 49672-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.18 inch (30 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31846 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31617-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.3752 inch (9.53 mm)
View Details