Jergens, Inc. Heavy Duty Detent Quick-Release Pins 854031

Description
Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note(s): May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note(s): May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Detent Quick-Release Pins - 854031 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Detent Quick-Release Pins
854031
Heavy Duty Detent Quick-Release Pins 854031
Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note(s): May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.
Note(s):

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 854031
Product Name Heavy Duty Detent Quick-Release Pins
Pin Type Detent
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49651 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804360 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 1 inch (25.4 mm)
View Details
Ball Lock® Shanks - 49622 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.18 inch (30 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804353 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.8750 inch (22.22 mm)
View Details