Jergens, Inc. 300 Series T-Handle Quick Release Pin 801052-300

Description
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release. Note: If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release. Note: If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Series T-Handle Quick Release Pin - 801052-300 - Jergens, Inc.
Cleveland, OH, United States
300 Series T-Handle Quick Release Pin
801052-300
300 Series T-Handle Quick Release Pin 801052-300
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release. Note: If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release.


Note:

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 801052-300
Product Name 300 Series T-Handle Quick Release Pin
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31646-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.7502 inch (19.06 mm)
View Details
5-Axis Locating Pins - 5LP1225001 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
Stainless Steel Ball Lock® Shanks - 49657SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
T-Handle Quick-Release Pins - 801084 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details