Jergens, Inc. T-Handle Quick-Release Pins 801017

Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins are designed for military and industrial applications, featuring stainless steel construction that provides resistance to corrosion in harsh environments. The pins are available in various diameters, with double shear resistance values ranging from 5,150 lbs to 147,200 lbs, depending on the pin size. Locking element tensile strength also varies, with minimum values from 200 lbs to 5,480 lbs. The recommended hole diameters correspond to the pin sizes, ensuring proper fit and function. Optional features include additional locking balls for enhanced tensile strength and lanyards upon request. These pins are compliant with military specifications and standards, making them suitable for applications such as tank doors, landing gear, and cargo nets.

Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins are designed for military and industrial applications, featuring stainless steel construction that provides resistance to corrosion in harsh environments. The pins are available in various diameters, with double shear resistance values ranging from 5,150 lbs to 147,200 lbs, depending on the pin size. Locking element tensile strength also varies, with minimum values from 200 lbs to 5,480 lbs. The recommended hole diameters correspond to the pin sizes, ensuring proper fit and function. Optional features include additional locking balls for enhanced tensile strength and lanyards upon request. These pins are compliant with military specifications and standards, making them suitable for applications such as tank doors, landing gear, and cargo nets.

Suppliers

Company
Product
Description
Supplier Links
T-Handle Quick-Release Pins - 801017 - Jergens, Inc.
Cleveland, OH, United States
T-Handle Quick-Release Pins
801017
T-Handle Quick-Release Pins 801017
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 801017
Product Name T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49602SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
Ball Lock® Shanks - 49642 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.97 inch (50 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31421 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31427 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details