ASG, Division of Jergens, Inc. Spring Balancer: 1 to 3 lbs. 64021

Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released

Suppliers

Company
Product
Description
Supplier Links
Spring Balancer: 1 to 3 lbs. - 64021 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Spring Balancer: 1 to 3 lbs.
64021
Spring Balancer: 1 to 3 lbs. 64021
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
  • Reduce operator fatigue
  • Tools become weightless
  • Smooth operation
  • Tool is raised to the up position when released
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Tool Balancers
Product Number 64021
Product Name Spring Balancer: 1 to 3 lbs.
Load Capacity 1 to 3 lbs (0.4535 to 1.36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Balancer: 2 to 4 lbs. - 64308 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Load Capacity 2 to 4 lbs (0.9070 to 1.81 kg)
Reach / Travel 5.2 ft (15.85 dm)
Power Spring
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Load Capacity 475 lbs (215 kg)
Type Reel
Power Pneumatic
View Details
Specs
Load Capacity 33.1 to 48.5 lbs (15.01 to 22 kg)
Reach / Travel 4.92 ft (15.01 dm)
Type Reel
View Details
Tool Balancing System - Helicol-Combi® - DME Company
Specs
Load Capacity 11 lbs (4.99 kg)
Reach / Travel 5.83 ft (17.78 dm)
Power Spring; Pneumatic
View Details