Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance.
Features, Benefits, & Product Specifications:
On Installation of Press Fit Liners & Back Mount Style Receiver Bushings:
To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
| Jergens, Inc. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | 49892SS |
| Product Name | Stainless Steel Ball Lock® Liners |