Jergens, Inc. Ball Lock® Liners 49758

Description
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote
Description
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ball Lock® Liners, part number 49758, are designed for use in workholding applications where precise locating and repeatability are critical. Made from 52100 steel with a black oxide finish, these liners are heat-treated to a hardness of 62-64 Rockwell C, ensuring durability and resistance to wear. They operate effectively within a temperature range of -20°F to 400°F (-30°C to 200°C). The installation of these liners requires careful attention to the fit; the maximum interference fit between the bore and bushing outer diameter should not exceed 0.0005" (0.013mm) to prevent binding. The product is suitable for applications that demand high precision, with the potential to maintain a repeatability of ±0.0005" (±0.003mm) when installed correctly.

Datasheet Summary
Powered by GS/AI

Ball Lock® Liners, part number 49758, are designed for use in workholding applications where precise locating and repeatability are critical. Made from 52100 steel with a black oxide finish, these liners are heat-treated to a hardness of 62-64 Rockwell C, ensuring durability and resistance to wear. They operate effectively within a temperature range of -20°F to 400°F (-30°C to 200°C). The installation of these liners requires careful attention to the fit; the maximum interference fit between the bore and bushing outer diameter should not exceed 0.0005" (0.013mm) to prevent binding. The product is suitable for applications that demand high precision, with the potential to maintain a repeatability of ±0.0005" (±0.003mm) when installed correctly.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Liners - 49758 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Liners
49758
Ball Lock® Liners 49758
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance.


Features, Benefits, & Product Specifications:

  • Material: 52100 Steel
  • Finish: Black Oxide
  • Heat Treat: 62-64 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

On Installation of Press Fit Liners & Back Mount Style Receiver Bushings:
To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49758
Product Name Ball Lock® Liners
Unlock Full Specs
to access all available technical data

Similar Products