Jergens, Inc. Ball Lock® Liners 49708

Description
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote
Description
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ball Lock® Liners, part number 49708, are designed for use in workholding applications where precise locating and repeatability are critical. These liners are made from 52100 steel and feature a black oxide finish, providing durability and resistance to wear. They are heat-treated to a hardness of 62-64 Rockwell C, ensuring strength and longevity under operational conditions. The operating temperature range for these liners is from -20°F to 400°F (-30°C to 200°C). For optimal performance, it is recommended that the maximum interference fit between the bore and bushing outer diameter does not exceed 0.0005 inches (0.013 mm) to prevent binding. The design allows for repeatability of ±0.0005 inches (±0.003 mm) when using two primary liners, provided the holes for receiver bushings maintain a centerline distance tolerance of ±0.0002 inches (±0.005 mm). These specifications make the Ball Lock® Liners suitable for applications requiring high precision and reliability in machining processes.

Datasheet Summary
Powered by GS/AI

Ball Lock® Liners, part number 49708, are designed for use in workholding applications where precise locating and repeatability are critical. These liners are made from 52100 steel and feature a black oxide finish, providing durability and resistance to wear. They are heat-treated to a hardness of 62-64 Rockwell C, ensuring strength and longevity under operational conditions. The operating temperature range for these liners is from -20°F to 400°F (-30°C to 200°C). For optimal performance, it is recommended that the maximum interference fit between the bore and bushing outer diameter does not exceed 0.0005 inches (0.013 mm) to prevent binding. The design allows for repeatability of ±0.0005 inches (±0.003 mm) when using two primary liners, provided the holes for receiver bushings maintain a centerline distance tolerance of ±0.0002 inches (±0.005 mm). These specifications make the Ball Lock® Liners suitable for applications requiring high precision and reliability in machining processes.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Liners - 49708 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Liners
49708
Ball Lock® Liners 49708
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance.


Features, Benefits, & Product Specifications:

  • Material: 52100 Steel
  • Finish: Black Oxide
  • Heat Treat: 62-64 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

On Installation of Press Fit Liners & Back Mount Style Receiver Bushings:
To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49708
Product Name Ball Lock® Liners
Unlock Full Specs
to access all available technical data

Similar Products