Jergens, Inc. Stainless Steel Ball Lock® Shanks 49694SS

Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC
Request a Quote Datasheet
Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ball Lock® Shanks - 49694SS - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Ball Lock® Shanks
49694SS
Stainless Steel Ball Lock® Shanks 49694SS
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC

Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes.
Features, Benefits, & Product Specifications:

  • Material: 17-4 PH Stainless Steel
  • Heat Treat: 40-45 RC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49694SS
Product Name Stainless Steel Ball Lock® Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800200 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31645 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.5 inch (38.1 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31425 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1 inch (25.4 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801005RQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details