Jergens, Inc. Ball Lock® Fast Acting Shanks 49682-S

Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet
Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fast Acting Shanks - 49682-S - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fast Acting Shanks
49682-S
Ball Lock® Fast Acting Shanks 49682-S
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw.
Thumb Screw:
Fast-acting thumb screws 2 1/2 turns. No tools are needed.
Elesa® Adjustable Handle:
Handle can be moved out of the work area to avoid interference.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49682-S
Product Name Ball Lock® Fast Acting Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801085 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31844-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.6250 inch (15.87 mm)
View Details
Ball Lock® Fast Acting Shanks - 49681-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
5-Axis Locating Pins - 5LP50110 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details